Texas Instruments High-Performance Analog Voltage Supervisor IC LM3704XBMMX-463

Description
IC SUPERVISOR 1 CHANNEL 10VSSOP Product overview: LM3704XBMMX-463 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3704XBMMX-463 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL 10VSSOP Product overview: LM3704XBMMX-463 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3704XBMMX-463 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-LM3704XBMMX-463
Voltage Supervisor IC 691-LM3704XBMMX-463
IC SUPERVISOR 1 CHANNEL 10VSSOP Product overview: LM3704XBMMX-463 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3704XBMMX-463 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 10VSSOP Product overview: LM3704XBMMX-463 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LM3704XBMMX-463 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - LM3704XBMMX-463 - 778996-LM3704XBMMX-463 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LM3704XBMMX-463
778996-LM3704XBMMX-463
PMIC - PMIC - Supervisors - LM3704XBMMX-463 778996-LM3704XBMMX-463
Manufacturer: Texas Instruments Win Source Part Number: 778996-LM3704XBMMX-4 63 Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20 ms Minimum Voltage - Threshold: 4.63V Family Name: LM3704X Categories: Integrated Circuits (ICs) Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): MAX6342LUT; MAX6342MUT+T; MAX6342LUT+T; MAX6342LUT+; Introduction Date: July 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778996-LM3704XBMMX-463
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 ms Minimum
Voltage - Threshold: 4.63V
Family Name: LM3704X
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): MAX6342LUT; MAX6342MUT+T; MAX6342LUT+T; MAX6342LUT+;
Introduction Date: July 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Supervisors - LM3704XBMMX-463 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LM3704XBMMX-463
PMIC - Supervisors LM3704XBMMX-463
IC SUPERVISOR 1 CHANNEL 10VSSOP

IC SUPERVISOR 1 CHANNEL 10VSSOP

Supplier's Site Datasheet
Supervisors - LM3704XBMMX-463 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
LM3704XBMMX-463
Supervisors LM3704XBMMX-463
Supervisor Push-Pull, Totem Pole 1 Channel 10-VSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 10-VSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-LM3704XBMMX-463 778996-LM3704XBMMX-463 LM3704XBMMX-463 LM3704XBMMX-463
Product Name Voltage Supervisor IC PMIC - PMIC - Supervisors - LM3704XBMMX-463 PMIC - Supervisors Supervisors
Number of Supplies 1 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1913989 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details