The LM3699 is a three-string, high-efficiency PWM-controlled LED driver designed for display backlight or keypad illumination in smartphones. It features an integrated 1-A, 40-V MOSFET and operates with a fixed 1-MHz switching frequency, supporting four user-selectable full-scale current settings. The device includes adaptive boost output, overvoltage protection up to 24 V, thermal shutdown, and a quick-dimming ILOW terminal. It operates from a 2.7-V to 5.5-V input voltage range and is rated for −40°C to 85°C. The LM3699YFQR variant is packaged in a 12-terminal DSBGA measuring 1.64 mm × 1.29 mm and has a total solution size of 29 mm².
High-Efficiency White LED Driver 12-DSBGA
LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20.2mA 12-DSBGA (1.64x1.24)
LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20.2mA 12-DSBGA (1.64x1.24)
High-efficiency white LED driver 12-DSBGA -40 to 125 Product overview: LM3699YFQR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3699YFQR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 877372-LM3699YFQR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20.2mA 12-DSBGA (1.64x1.24)
Package: 12-WFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM3699
Categories: Integrated Circuits (ICs)
Case / Package: 12-DSBGA (1.64x1.24)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LM3699YFQRDKR, 296-40208-6, 296-LM3699YFQRCT-ND,
IC LED DRVR RGLTR PWM 12DSBGA
LED Lighting Drivers LED Driver
IC LED DRIVER RGLTR DIM 12DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3699YFQR | 296-LM3699YFQRCT-ND | 137-LM3699YFQR | 877372-LM3699YFQR | LM3699YFQR | LM3699YFQR | LM3699YFQR |
| Product Name | LM3699 High-Efficiency White LED Driver | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - LM3699YFQR | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Output Voltage | 24 volts | ||||||
| Efficiency | 90 % | ||||||
| Number of Channels | 3 # | 3 # |