Highly efficient Triple-String white LED driver 12-DSBGA -40 to 85 Product overview: LM36923HYFFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM36923HYFFR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 923160-LM36923HYFFR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 25mA 12-DSBGA
Package: 12-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM36923
Categories: Integrated Circuits (ICs)
Case / Package: 12-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49721-1, 296-49721-2, 296-49721-6, LM36923HYFFR-ND
LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 25mA 12-DSBGA
LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 25mA 12-DSBGA
LED Lighting Drivers Highly Efficient Triple-String White LED Driver 12-DSBGA -40 to 85
IC WHITE LED DVR 12DSBGA
IC LED DRV RGLTR I2C 12DSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LM36923HYFFR | 923160-LM36923HYFFR | 296-49721-1-ND | LM36923HYFFR | LM36923HYFFR | LM36923HYFFR |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - LM36923HYFFR | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 12-DSBGA | |||||
| Input Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | ||||
| Output Voltage | 38 volts |