The LM3674 is a 2-MHz, 600-mA step-down DC-DC converter in a 5-pin SOT-23 package with a body size of 2.90 mm × 1.60 mm, designed for powering low-voltage circuits from a single Li-Ion cell battery or input voltages between 2.7 V and 5.5 V. It supports adjustable output voltages from 1 V to 3.3 V, features internal synchronous rectification for high efficiency, and includes soft-start, current overload protection, and thermal shutdown. Shutdown current is typically 0.01 µA. The device is available in an adjustable voltage version, the LM3674MF-ADJ/NOPB, which operates over a temperature range of -30 °C to 85 °C and complies with RoHS and Green standards.
2.6MHz 1.2A Adj DC-DC Conv SOT-23 Product overview: LM3674MF-ADJ/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6MHz, 1.2A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6MHz, 1.2A, SOT-23, DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3674MF-ADJ/NOP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-LM3674MF-ADJ/NOPB |
| Product Name | 2.6MHz 1.2A SOT-23 DC-DC Converter IC |
| Package Type | Other; SOT-23 |
| Output Voltage | 3.3 volts |
| Input Voltage | 5.5 volts |
| IOUT | 0.6000 amps |