Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM3674MF-1.8EV

Description
LM3674 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
LM3674 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - LM3674MF-1.8EV-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
LM3674MF-1.8EV-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM3674MF-1.8EV-ND
LM3674 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

LM3674 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM3674MF-1.8EV - 778990-LM3674MF-1.8EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM3674MF-1.8EV
778990-LM3674MF-1.8EV
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM3674MF-1.8EV 778990-LM3674MF-1.8EV
Manufacturer: Texas Instruments Win Source Part Number: 778990-LM3674MF-1.8E V Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 2MHz Supplied Contents: Board(s) Output Current: 600mA Utilized IC / Part: LM3674 Family Name: LM3674 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 778990-LM3674MF-1.8EV
Regulator Topology: Buck
Voltage - Output: 1.8V
Voltage - Input: 2.7 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 2MHz
Supplied Contents: Board(s)
Output Current: 600mA
Utilized IC / Part: LM3674
Family Name: LM3674
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Power Management IC Development Tools - LM3674MF-1.8EV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
LM3674MF-1.8EV
Power Management IC Development Tools LM3674MF-1.8EV
Power Management IC Development Tools LM3674MF-1.8 EVAL BOARD

Power Management IC Development Tools LM3674MF-1.8 EVAL BOARD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number LM3674MF-1.8EV-ND 778990-LM3674MF-1.8EV LM3674MF-1.8EV
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM3674MF-1.8EV Power Management IC Development Tools
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1793734 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK3B Compass - AS-RTK3B-UM982-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - 448-CY8CKIT-142-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details