1.8V 600mA DC-DC Converter, SOT-23, 2MHz Product overview: LM3674MF-1.8/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 600mA, 2MHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 600mA, 2MHz, SOT-23, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3674MF-1.8/NOP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-LM3674MF-1.8/NOPB |
| Product Name | 1.8V 600mA 2MHz SOT-23 DC-DC Converter IC |
| Package Type | Other; SOT-23 |
| Output Voltage | 1.8 volts |
| Input Voltage | 5.5 volts |
| IOUT | 0.6000 amps |