IC, DC DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:600mA; Output Voltage Nom.:1.2V; Switching Frequency:2MHz; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3376 |
| Product Name | Ic, Dc Dc Converter; Topology Texas Instruments |
| Frequency | 2MHz |