DC/DC CONV, ADJ, SOT-23-5, POWERWISE; Topology:Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:350mA; Output Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 31AH1985 |
| Product Name | Dc/dc Conv, Adj, Sot-23-5, Powerwise; Topology Texas Instruments |
| Input Voltage | 2.5 to 5.5 volts |