Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM3668SD-4550EV

Description
LM3668 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
LM3668 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - LM3668SD-4550EV-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
LM3668SD-4550EV-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM3668SD-4550EV-ND
LM3668 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board

LM3668 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1026274-LM3668SD-4550EV - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1026274-LM3668SD-4550EV
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1026274-LM3668SD-4550EV
Win Source Part Number: 1026274-LM3668SD-455 0EV Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck-Boost Voltage - Output: 4.5V or 5V Current - Output: 1A Voltage - Input: 2.5V ~ 5.5V Main Purpose: DC/DC, Step Up or Down Frequency - Switching: 2.2MHz Supplied Contents: Board(s) Utilized IC / Part: LM3668 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Alternative Parts (Cross-Reference): LM3668SD-4550EVLM366 8SD4550EV; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Other Names: TEXTISLM3668SD-4550E V,LM3668SD4550EV,215 6-LM3668SD-4550EV Base Product Number: LM3668 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1026274-LM3668SD-4550EV
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck-Boost
Voltage - Output: 4.5V or 5V
Current - Output: 1A
Voltage - Input: 2.5V ~ 5.5V
Main Purpose: DC/DC, Step Up or Down
Frequency - Switching: 2.2MHz
Supplied Contents: Board(s)
Utilized IC / Part: LM3668
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Alternative Parts (Cross-Reference): LM3668SD-4550EVLM3668SD4550EV;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Other Names: TEXTISLM3668SD-4550EV,LM3668SD4550EV,2156-LM3668SD-4550EV
Base Product Number: LM3668
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number LM3668SD-4550EV-ND 1026274-LM3668SD-4550EV
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Supported System Power; DC/DC, Step Up or Down
Unlock Full Specs
to access all available technical data

Similar Products

Programmers, Emulators, and Debuggers - CY3670 - ODG (Origin Data Global)
Specs
Category Developement Board
Development Tool Programmer
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - 10211283-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
TB, CDP-2-3-75-8+,99-01-1494-2 - TB-698+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576762 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details