Manufacturer: Texas Instruments
Win Source Part Number: 923155-LM3648TTYFFR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) - Dimming 1.5A (Flash) 12-DSBGA
Package: 12-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM3648
Categories: Integrated Circuits (ICs)
Case / Package: 12-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM3648TTYFFR-ND, 296-44952-6, 296-44952-2, 296-44952-1
LM3648 Synchronous Boost LED flash driver with 1.5-A high-side current source 12-DSBGA -40 to 85 Product overview: LM3648TTYFFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3648TTYFFR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 1.5A (Flash) 12-DSBGA
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 1.5A (Flash) 12-DSBGA
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 1.5A (Flash) 12-DSBGA
IC LED DRIVER 1.5A 12DSBGA
IC LED DRIVER RGLTR 1.5A 12DSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 923155-LM3648TTYFFR | 137-LM3648TTYFFR | 296-44952-2-ND | LM3648TTYFFR | LM3648TTYFFR |
| Product Name | PMIC - PMIC - LED Drivers - LM3648TTYFFR | Boost LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |