Texas Instruments High-Performance Analog LED Driver Evaluation Boards LM3646EVM

Description
LM3646 1, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet
Description
LM3646 1, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - 296-37867-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
296-37867-ND
LED Driver Evaluation Boards 296-37867-ND
LM3646 1, Non-Isolated Outputs LED Driver Evaluation Board

LM3646 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1320324-LM3646EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1320324-LM3646EVM
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1320324-LM3646EVM
Manufacturer: Texas Instruments Win Source Part Number: 1320324-LM3646EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Packaging: Box Features: I2C Standard Package: 1 Voltage - Input: 2.7V ~ 5.5V Supplied Contents: Board(s) Utilized IC / Part: LM3646 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Other Part Number: 296-37867 Base Product Number: LM3646 RoHS Status: Not applicable

Manufacturer: Texas Instruments
Win Source Part Number: 1320324-LM3646EVM
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Packaging: Box
Features: I2C
Standard Package: 1
Voltage - Input: 2.7V ~ 5.5V
Supplied Contents: Board(s)
Utilized IC / Part: LM3646
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: 296-37867
Base Product Number: LM3646
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - LM3646EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
LM3646EVM
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards LM3646EVM
EVAL BOARD LED DRIVER LM3646

EVAL BOARD LED DRIVER LM3646

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-37867-ND 1320324-LM3646EVM LM3646EVM
Product Name LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2619844 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; WiFi, Bluetooth, GPIO
Manufacturer DEBIX SBC; Other
View Details
EVAL BOARD FOR BFHKI-2492+ - TB-BFHKI-2492C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details