Manufacturer: Texas Instruments
Win Source Part Number: 1199061-LM3643YFFR
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-UFBGA, DSBGA
Applications: Camera Flash
Mounting: SMD
Frequency: 2MHz, 4MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: I2C
Family Name: LM3643
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 12-DSBGA
Voltage Supply MAX: 5.5V
Output Current per Channel: 750mA
Voltage Supply MIN: 2.5V
Alternative Parts (Cross-Reference): STCF03TBR; AS1111A-BWLT; LX1990ILM-TR;
Introduction Date: August 22, 2014
ECCN: EAR99
Country of Origin: China, China, China, Philippines, Philippines, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199061-LM3643YFFR |
| Product Name | Electronic Surplus - LM3643YFFR |