Manufacturer: Texas Instruments
Win Source Part Number: 1199060-LM3643AYFFR
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Camera Flash
Frequency: 4MHz
Current - Output / Channel: 1.9A (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: I2C
Categories: Integrated Circuits
Supplier Device Package: 12-DSBGA (1.6x1.2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 12-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 2.5V
Voltage - Supply (Maximum): 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199060-LM3643AYFFR |
| Product Name | Electronic Surplus - LM3643AYFFR |