The LM3642 is a 4-MHz synchronous boost converter with a 1.5-A high-side constant current driver for a single white LED used in camera flash applications. It operates from a 2.5-V to 5.5-V input and delivers flash currents from 93 mA to 1.5 A and torch currents from 24 mA to 375 mA. The device features a hardware strobe enable, RF power amplifier synchronization input, and a 400-kHz I2C-compatible interface. It is packaged in a 9-bump DSBGA with a body size of 1.69 mm × 1.64 mm and operates over a temperature range of −40°C to 85°C.
1.5A Synchronous Boost LED Flash Driver w/ High-Side Current 9-DSBGA
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | LM3642TLE/NOPB |
| Product Name | LM3642 1.5A Synchronous Boost LED Flash Driver w/ High-Side Current |
| Package Type | Other; DSBGA |