Manufacturer: Texas Instruments
Win Source Part Number: 1199057-LM3631YFFR
Packaging: Cut Tape (CT)
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 29V
Frequency: 500kHz ~ 1MHz
Current - Output / Channel: 25mA
Internal Switch(s): Yes
Topology: Step-Up (Boost), Switched Capacitor (Charge Pump)
Number of Outputs: 2
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 24-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 2.7V
Voltage - Supply (Maximum): 5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199057-LM3631YFFR |
| Product Name | Electronic Surplus - LM3631YFFR |