Integrated WLED Backlight Driver and Bias Power for LCD panels 24-DSBGA -40 to 85
2-Ch WLED Driver IC, 29V Out, 1MHz PWM, 25mA, 2.7-5V In, DSBGA Product overview: LM3631YFFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 29V, 1MHz, 25mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 29V, 1MHz, 25mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3631YFFR can be used for catalog matching and distributor lookup.
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost), Switched Capacitor (Charge Pump) PWM Dimming 25mA 24-DSBGA (2.59x1.89)
IC LED DRIVER RGLTR DIM 24DSBGA
IC LED DRV RGLTR PWM 24DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3631YFFR | 137-LM3631YFFR | 296-LM3631YFFRTR-ND | LM3631YFFR | LM3631YFFR |
| Product Name | LM3631 Integrated WLED Backlight Driver and Bias Power for LCD panels | 29V 1MHz 25mA LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 to 5 volts | ||
| Output Voltage | 30 volts | 29 volts | 29 volts | ||
| Efficiency | 90 % | ||||
| Number of Channels | 2 # | 2 # |