Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LM36274EVM

Description
Win Source Part Number: 1069993-LM36274EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Input: 2.7V ~ 5V Supplied Contents: Board(s) Utilized IC / Part: LM36274 Outputs and Type: 4, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-43991 Base Product Number: LM36274 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1069993-LM36274EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Input: 2.7V ~ 5V Supplied Contents: Board(s) Utilized IC / Part: LM36274 Outputs and Type: 4, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-43991 Base Product Number: LM36274 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1069993-LM36274EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1069993-LM36274EVM
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1069993-LM36274EVM
Win Source Part Number: 1069993-LM36274EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Input: 2.7V ~ 5V Supplied Contents: Board(s) Utilized IC / Part: LM36274 Outputs and Type: 4, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-43991 Base Product Number: LM36274 RoHS Status: Not applicable

Win Source Part Number: 1069993-LM36274EVM
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Package: Bulk
Standard Package: 1
Voltage - Input: 2.7V ~ 5V
Supplied Contents: Board(s)
Utilized IC / Part: LM36274
Outputs and Type: 4, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-43991
Base Product Number: LM36274
RoHS Status: Not applicable

Buy Now Datasheet
LED Driver Evaluation Boards - 296-43991-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
296-43991-ND
LED Driver Evaluation Boards 296-43991-ND
LM36274 4, Non-Isolated Outputs LED Driver Evaluation Board

LM36274 4, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - LM36274EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
LM36274EVM
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards LM36274EVM
EVALUATION MODULE

EVALUATION MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1069993-LM36274EVM 296-43991-ND LM36274EVM
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1743235 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTS3011TE DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details