LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, I²C, PWM Dimming 30mA 24-DSBGA (2.59x1.89)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | LM36272YFFR |
| Product Name | LED Drivers |
| Number of Outputs | 2; 2 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Voltage | 29 volts |
| Output Current | 0.0300 amps |