Manufacturer: Texas Instruments
Win Source Part Number: 071282-LM3622MX-4.2
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
IC BATT CONTRL LI-ION 1CEL 8SOIC
Charger IC Lithium Ion 8-SOIC
IC BATT CONTRL LI-ION 1CEL 8SOIC
IC BATT CONTRL LI-ION 1CEL 8SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 071282-LM3622MX-4.2 | LM3622MX-4.2-ND | LM3622MX-4.2 | LM3622MX-4.2 | LM3622MX-4.2 |
| Product Name | PMIC - PMIC - Battery Chargers - LM3622MX-4.2 | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Package Type | SOIC; 8-SOIC | 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Cells | 1 | 1 | |||
| Supply Voltage | 24 volts | 24 volts | 4.2 volts | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |