The LM3622 is a lithium-ion battery charger controller designed to manage constant current and constant voltage charging for one- or two-cell battery packs. It is housed in an 8-lead SOIC surface-mount package with thermal resistance of 170°C/W and operates with an input voltage range of 4.5V to 24V. It supports an 8.4V charge voltage variant for two-cell packs and provides precision end-of-charge control with ±30mV/cell accuracy for A grade devices. The device can sink 15mA minimum at the EXT pin to drive an external PNP pass transistor and features low-voltage detection with selectable thresholds of 2.15V/cell or 2.70V/cell. Input leakage current is less than 200nA when the supply is disconnected, and it operates over an ambient temperature range of -20°C to 70°C.
Charge Controller Li-Ion Pack 25mA 8.4V 8-Pin SOIC N Rail Product overview: LM3622M-8.4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25mA, 8.4V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 25mA, 8.4V, SOIC, Power Management IC, Battery Chargers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 781-LM3622M-8.4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 781-LM3622M-8.4 |
| Product Name | 25mA 8.4V SOIC Power Management IC |
| Package Type | Other; SOIC |