Texas Instruments High-Performance Analog PMIC - Battery Chargers LM3622AMX-8.4

Description
IC BATT CONTRL LI-ION 2CEL 8SOIC
Request a Quote Datasheet
Description
IC BATT CONTRL LI-ION 2CEL 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - LM3622AMX-8.4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
LM3622AMX-8.4-ND
PMIC - Battery Chargers LM3622AMX-8.4-ND
IC BATT CONTRL LI-ION 2CEL 8SOIC

IC BATT CONTRL LI-ION 2CEL 8SOIC

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - LM3622AMX-8.4 - 1199054-LM3622AMX-8.4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LM3622AMX-8.4
1199054-LM3622AMX-8.4
PMIC - PMIC - Battery Chargers - LM3622AMX-8.4 1199054-LM3622AMX-8.4
Manufacturer: Texas Instruments Win Source Part Number: 1199054-LM3622AMX-8. 4 Packaging: Tape and Reel Mounting Style: SMD Battery Chemistry: Lithium-Ion Number of Cells: 2 Current - Charging: Constant Battery Pack Voltage: 8.4V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: LM3622 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 24V

Manufacturer: Texas Instruments
Win Source Part Number: 1199054-LM3622AMX-8.4
Packaging: Tape and Reel
Mounting Style: SMD
Battery Chemistry: Lithium-Ion
Number of Cells: 2
Current - Charging: Constant
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: LM3622
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 24V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - LM3622AMX-8.4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
LM3622AMX-8.4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers LM3622AMX-8.4
IC BATT CONTRL LI-ION 2CEL 8SOIC

IC BATT CONTRL LI-ION 2CEL 8SOIC

Supplier's Site
Battery Chargers - LM3622AMX-8.4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
LM3622AMX-8.4
Battery Chargers LM3622AMX-8.4
Charger IC Lithium Ion 8-SOIC

Charger IC Lithium Ion 8-SOIC

Buy Now Datasheet
PMIC - Battery Chargers - LM3622AMX-8.4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
LM3622AMX-8.4
PMIC - Battery Chargers LM3622AMX-8.4
IC BATT CONTRL LI-ION 2CEL 8SOIC

IC BATT CONTRL LI-ION 2CEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number LM3622AMX-8.4-ND 1199054-LM3622AMX-8.4 LM3622AMX-8.4 LM3622AMX-8.4 LM3622AMX-8.4
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - LM3622AMX-8.4 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Features Lead-Free
Package Type 8-SOIC (0.154", 3.90mm Width) SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Pins 8
Cells 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900105 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SSOP; Ssop
Pins 28
View Details
BQ2004H Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004HSN - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
7 suppliers
PMIC - Battery Chargers - ISL6297CRZ - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection
Supply Voltage 4.2 volts
View Details