The LM361N/NOPB is a high-speed differential comparator in a 14-pin PDIP package, operating over a temperature range of 0°C to 70°C. It features complementary TTL outputs, a maximum propagation delay of 20 ns, and operates from supply voltages ranging from ±5 V to ±15 V with a separate 5 V logic supply. The device has a typical input offset voltage of 3 mV and low input bias current. It includes independent strobe control and maintains tight delay matching between outputs.
High Speed Differential Comparator 14-PDIP 0 to 70
High-Speed Differential Comparator, 1-Ch, TTL Out, 20ns Delay, DIP Product overview: LM361N/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM361N/NOPB can be used for catalog matching and distributor lookup.
Comparator Differential Complementary, TTL 14-PDIP
Analog Comparators Hi Speed Diff Cmptr
IC COMPARATOR HS DIFF 14-DIP
IC, DIFFERENTIAL COMP, SINGLE, 14NS, DIP; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Amplifier and Comparator Chips |
| Product Number | LM361N/NOPB | 692-LM361N/NOPB | LM361N/NOPB | LM361N/NOPB | LM361N/NOPB | 26AJ7284 |
| Product Name | LM361 High Speed Differential Comparator | DIP Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators | Ic, Differential Comp, Single, 14Ns, Dip; Msl Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 11 to 32 volts | 4.75 to 5.25 volts | ||||
| VOS | 1 millivolts | 5 millivolts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | Differential |