Texas Instruments High-Performance Analog SOIC Linear Comparator IC LM361MX

Description
2-Ch Comparator, 5mV Vos, 14ns Response, SOIC, TTL Out Product overview: LM361MX from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM361MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch Comparator, 5mV Vos, 14ns Response, SOIC, TTL Out Product overview: LM361MX from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM361MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Linear Comparator IC
692-LM361MX
SOIC Linear Comparator IC 692-LM361MX
2-Ch Comparator, 5mV Vos, 14ns Response, SOIC, TTL Out Product overview: LM361MX from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM361MX can be used for catalog matching and distributor lookup.

2-Ch Comparator, 5mV Vos, 14ns Response, SOIC, TTL Out Product overview: LM361MX from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM361MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LM361MX - 1199048-LM361MX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM361MX
1199048-LM361MX
Linear - Linear - Comparators - LM361MX 1199048-LM361MX
Manufacturer: Texas Instruments Win Source Part Number: 1199048-LM361MX Packaging: Reel Type: Differential Mounting Style: SMD Output Type: Complementary, TTL Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Voltage - Input Offset (Maximum): 5mV at 5V Current - Input Bias (Maximum): 10μA at 5V Propagation Delay (Maximum): 20ns Alternative Parts (Cross-Reference): LM361H; LM361 MWC; LM361MHALF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Sensing & Instrumentation Family Part Number: LM361 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±5V ~ 15V Current - Quiescent (Maximum): 5mA, 10mA, 20mA

Manufacturer: Texas Instruments
Win Source Part Number: 1199048-LM361MX
Packaging: Reel
Type: Differential
Mounting Style: SMD
Output Type: Complementary, TTL
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 10μA at 5V
Propagation Delay (Maximum): 20ns
Alternative Parts (Cross-Reference): LM361H; LM361 MWC; LM361MHALF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
Family Part Number: LM361
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±5V ~ 15V
Current - Quiescent (Maximum): 5mA, 10mA, 20mA

Buy Now
Linear - Comparators - LM361MX - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM361MX
Linear - Comparators LM361MX
IC COMPARATOR HS DIFF 14-SOIC

IC COMPARATOR HS DIFF 14-SOIC

Supplier's Site Datasheet
Comparators - LM361MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM361MX
Comparators LM361MX
Comparator Differential Complementary, TTL 14-SOIC

Comparator Differential Complementary, TTL 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM361MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM361MX
Integrated Circuits (ICs) - Linear - Comparators LM361MX
IC COMPARATOR 2 DIFF 14SOIC

IC COMPARATOR 2 DIFF 14SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number 692-LM361MX 1199048-LM361MX LM361MX LM361MX LM361MX
Product Name SOIC Linear Comparator IC Linear - Linear - Comparators - LM361MX Linear - Comparators Comparators Integrated Circuits (ICs) - Linear - Comparators
Supply Voltage (VS) 4.75 to 5.25 volts 5 to 15 volts 15 to 5 volts
Power Dissipation (PD) 600 milliwatts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Tape and Reel SOIC; 14-SOIC (0.154\", 3.90mm Width) 14-SOIC
Features Single-Supply
Unlock Full Specs
to access all available technical data