Texas Instruments LM361 High Speed Differential Comparator LM361M

Description
High Speed Differential Comparator 14-SOIC 0 to 70
Request a Quote Datasheet
Description
High Speed Differential Comparator 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM361 High Speed Differential Comparator - LM361M - Texas Instruments
Dallas, TX, United States
LM361 High Speed Differential Comparator
LM361M
LM361 High Speed Differential Comparator LM361M
High Speed Differential Comparator 14-SOIC 0 to 70

High Speed Differential Comparator 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-LM361M
Linear Comparator IC 692-LM361M
LM361 HIGH SPEED, DIFFERENTIAL C Product overview: LM361M from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM361M can be used for catalog matching and distributor lookup.

LM361 HIGH SPEED, DIFFERENTIAL C Product overview: LM361M from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM361M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LM361M - 1199047-LM361M - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM361M
1199047-LM361M
Linear - Linear - Comparators - LM361M 1199047-LM361M
Manufacturer: Texas Instruments Win Source Part Number: 1199047-LM361M Packaging: Tube Type: Differential Mounting Style: SMD Output Type: Complementary, TTL Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Voltage - Input Offset (Maximum): 5mV at 5V Current - Input Bias (Maximum): 10μA at 5V Propagation Delay (Maximum): 20ns Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Sensing & Instrumentation Family Part Number: LM361 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±5V ~ 15V Current - Quiescent (Maximum): 5mA, 10mA, 20mA

Manufacturer: Texas Instruments
Win Source Part Number: 1199047-LM361M
Packaging: Tube
Type: Differential
Mounting Style: SMD
Output Type: Complementary, TTL
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 10μA at 5V
Propagation Delay (Maximum): 20ns
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
Family Part Number: LM361
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±5V ~ 15V
Current - Quiescent (Maximum): 5mA, 10mA, 20mA

Buy Now
 - LM361M - Rochester Electronics
Newburyport, MA, United States
Comparator, 1 Func, 1000uV Offset-Max, 14ns Response Time, BIPolar, PDSO14

Comparator, 1 Func, 1000uV Offset-Max, 14ns Response Time, BIPolar, PDSO14

Supplier's Site Datasheet
 - LM361M - Rochester Electronics
Newburyport, MA, United States
Comparator, 1 Func, 1000uV Offset-Max, 14ns Response Time, BIPolar, PDSO14

Comparator, 1 Func, 1000uV Offset-Max, 14ns Response Time, BIPolar, PDSO14

Supplier's Site Datasheet
Comparators - LM361M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM361M
Comparators LM361M
Comparator Differential Complementary, TTL 14-SOIC

Comparator Differential Complementary, TTL 14-SOIC

Buy Now Datasheet
Comparators - LM361M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM361M
Comparators LM361M
Comparator

Comparator

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LM361M
Analog Comparators LM361M
Analog Comparators High Speed Differential Comparator 14-SOIC 0 to 70

Analog Comparators High Speed Differential Comparator 14-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Operational Amplifiers
Product Number LM361M 692-LM361M 1199047-LM361M LM361M LM361M LM361M LM361M
Product Name LM361 High Speed Differential Comparator Linear Comparator IC Linear - Linear - Comparators - LM361M Comparators Comparators Analog Comparators
Supply Voltage (VS) 11 to 32 volts 5 to 15 volts
VOS 1 millivolts 5 millivolts 5 millivolts
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Logic Output Differential TTL; Differential; Complementary, TTL
Unlock Full Specs
to access all available technical data