The LM361H is a high-speed differential comparator in a TO-100 package with 10 pins, designed for applications requiring complementary TTL outputs and operation from dual supplies up to ±15 V. It has a maximum propagation delay of 20 ns and operates over a temperature range of 0°C to 70°C. The device features independent strobes, low input offset voltage, and tight delay matching between complementary outputs.
High Speed Differential Comparator 10-TO-100 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1199046-LM361H
Packaging: Bulk
Type: Differential
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: TO-100-10 Metal Can
Output Type: Complementary, TTL
Number of Elements: 2
Family Name: LM361
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: TO-100-10
Dual Supply Voltage (±): ±5 V ~ 15 V
Maximum Quiescent Current: 5mA, 10mA, 20mA
Voltage - Input Offset (Maximum): 5mV @ 5V
Current - Input Bias (Maximum): 10μA @ 5V
Propagation Delay (Maximum): 20ns
Alternative Parts (Cross-Reference): LM361MX; LM361 MWC; LM361MHALF;
Introduction Date: May 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 500
IC COMPARATOR 2 DIFF TO100-10 Product overview: LM361H from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM361H can be used for catalog matching and distributor lookup.
Comparator, 1 Func, 5000uV Offset-Max, 14ns Response Time, BIPolar, MBCY10
Comparator, 1 Func, 5000uV Offset-Max, 14ns Response Time, BIPolar, MBCY10
Comparator Differential Complementary, TTL TO-100-10
Comparator Differential Complementary, TTL TO-100-10
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM361H | 1199046-LM361H | 692-LM361H | LM361H | LM361H |
| Product Name | LM361 High Speed Differential Comparator | Linear - Linear - Comparators - LM361H | Linear Comparator IC | Comparators | |
| Supply Voltage (VS) | 11 to 32 volts | ||||
| VOS | 1 millivolts | 5 millivolts | 5 millivolts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |
| Logic Output | Differential | TTL; Differential; Complementary, TTL |