The LM361H/NOPB is a high-speed differential comparator in a TO-100 package with 10 pins, designed for operation from ±6 V to ±15 V supplies and a commercial temperature range of 0°C to 70°C. It features complementary TTL outputs, a maximum propagation delay of 20 ns, and tight output skew of 5 ns. The device includes independent strobe control and operates with low input offset voltage and minimal delay variation over overdrive changes.
High Speed Differential Comparator 10-TO-100 0 to 70
Comparator, 1 Func, 1000uV Offset-Max, 14ns Response Time, BIPolar, MBCY10
Comparator, 1 Func, 1000uV Offset-Max, 14ns Response Time, BIPolar, MBCY10
Comparator Differential Complementary, TTL TO-100-10
Comparator Differential Complementary, TTL TO-100-10
Analog Comparators High Speed Differential Comparator 10-TO-100 0 to 70
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers |
| Product Number | LM361H/NOPB | LM361H/NOPB | LM361H/NOPB | LM361H/NOPB |
| Product Name | LM361 High Speed Differential Comparator | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 11 to 32 volts | |||
| VOS | 1 millivolts | 5 millivolts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |