Texas Instruments High-Performance Analog Linear - Linear - Comparators - LM360MX/NOPB LM360MX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 142380-LM360MX/NOPB Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 32mA Voltage - Input Offset (Max): 5mV Current - Input Bias (Max): 20μA Current - Output (Typ): 20mA Propagation Delay (Max): 130ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: ±4.5 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 142380-LM360MX/NOPB Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 32mA Voltage - Input Offset (Max): 5mV Current - Input Bias (Max): 20μA Current - Output (Typ): 20mA Propagation Delay (Max): 130ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: ±4.5 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM360MX/NOPB - LM360MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM360MX/NOPB
LM360MX/NOPB
Linear - Linear - Comparators - LM360MX/NOPB LM360MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 142380-LM360MX/NOPB Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 32mA Voltage - Input Offset (Max): 5mV Current - Input Bias (Max): 20μA Current - Output (Typ): 20mA Propagation Delay (Max): 130ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: ±4.5 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 142380-LM360MX/NOPB
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: Complementary, TTL
Number of Elements: 1
Current - Quiescent (Max): 32mA
Voltage - Input Offset (Max): 5mV
Current - Input Bias (Max): 20μA
Current - Output (Typ): 20mA
Propagation Delay (Max): 130ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±4.5 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Buy Now Datasheet
Comparators - 296-42638-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-42638-2-ND
Comparators 296-42638-2-ND
Comparator Differential Complementary, TTL 8-SOIC

Comparator Differential Complementary, TTL 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM360MX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM360MX/NOPB
Integrated Circuits (ICs) - Linear - Comparators LM360MX/NOPB
IC COMPARATOR 1 DIFF 8SOIC

IC COMPARATOR 1 DIFF 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM360MX/NOPB 296-42638-2-ND LM360MX/NOPB
Product Name Linear - Linear - Comparators - LM360MX/NOPB Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage Other
Package Type Other; 20 mA
Operating Current 0.4000 to 4 mA
View Details
Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
 - 74ALS29809DW - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; Other; SOIC
View Details
Differential Comparator - 1710/H,G,C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details