High Speed Differential Comparator 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1199043-LM360M
Packaging: Tube
Type: Differential
Mounting Style: SMD
Current - Output: 20mA
Output Type: Complementary, TTL
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 5mV
Current - Input Bias (Maximum): 20μA
Propagation Delay (Maximum): 130ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: LM360
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±4.5V ~ 6.5V
Current - Quiescent (Maximum): 32mA
High Speed Comparator IC, 130ns, 5V Dual Supply, TTL Output, SOIC Product overview: LM360M from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM360M can be used for catalog matching and distributor lookup.
IC COMPARATOR HS DIFF 8-SOIC
Comparator Differential Complementary, TTL 8-SOIC
Comparator Differential Complementary, TTL 8-SOIC
Analog Comparators High Speed Differential Comparator 8-SOIC 0 to 70
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM360M | 1199043-LM360M | 692-LM360M | LM360M | LM360M | LM360M |
| Product Name | LM360 High Speed Differential Comparator | Linear - Linear - Comparators - LM360M | Dual 5V SOIC Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators |
| Supply Voltage (VS) | 9 to 16 volts | 4.5 to 6.5 volts | ||||
| VOS | 2 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Logic Output | Differential | TTL; Differential; Complementary, TTL |