Texas Instruments High-Performance Analog Linear - Linear - Comparators - LM360M/NOPB LM360M/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 778978-LM360M/NOPB Packaging: Tube Type: Differential Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Complementary, TTL Number of Elements: 1 Current - Output (Typ): 20mA Family Name: LM360 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Dual Supply Voltage (±): ±4.5 V ~ 6.5 V Maximum Quiescent Current: 32mA Voltage - Input Offset (Maximum): 5mV Current - Input Bias (Maximum): 20μA Propagation Delay (Maximum): 130ns Alternative Parts (Cross-Reference): AD96685TQ/883B; MAX9691ESA-T; AD96685BQ; MAX9691ESA+; Introduction Date: May 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778978-LM360M/NOPB Packaging: Tube Type: Differential Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Complementary, TTL Number of Elements: 1 Current - Output (Typ): 20mA Family Name: LM360 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Dual Supply Voltage (±): ±4.5 V ~ 6.5 V Maximum Quiescent Current: 32mA Voltage - Input Offset (Maximum): 5mV Current - Input Bias (Maximum): 20μA Propagation Delay (Maximum): 130ns Alternative Parts (Cross-Reference): AD96685TQ/883B; MAX9691ESA-T; AD96685BQ; MAX9691ESA+; Introduction Date: May 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM360M/NOPB - LM360M/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM360M/NOPB
LM360M/NOPB
Linear - Linear - Comparators - LM360M/NOPB LM360M/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778978-LM360M/NOPB Packaging: Tube Type: Differential Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Complementary, TTL Number of Elements: 1 Current - Output (Typ): 20mA Family Name: LM360 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Dual Supply Voltage (±): ±4.5 V ~ 6.5 V Maximum Quiescent Current: 32mA Voltage - Input Offset (Maximum): 5mV Current - Input Bias (Maximum): 20μA Propagation Delay (Maximum): 130ns Alternative Parts (Cross-Reference): AD96685TQ/883B; MAX9691ESA-T; AD96685BQ; MAX9691ESA+; Introduction Date: May 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778978-LM360M/NOPB
Packaging: Tube
Type: Differential
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Complementary, TTL
Number of Elements: 1
Current - Output (Typ): 20mA
Family Name: LM360
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Dual Supply Voltage (±): ±4.5 V ~ 6.5 V
Maximum Quiescent Current: 32mA
Voltage - Input Offset (Maximum): 5mV
Current - Input Bias (Maximum): 20μA
Propagation Delay (Maximum): 130ns
Alternative Parts (Cross-Reference): AD96685TQ/883B; MAX9691ESA-T; AD96685BQ; MAX9691ESA+;
Introduction Date: May 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - LM360M/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM360M/NOPB-ND
Comparators LM360M/NOPB-ND
Comparator Differential Complementary, TTL 8-SOIC

Comparator Differential Complementary, TTL 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM360M/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM360M/NOPB
Integrated Circuits (ICs) - Linear - Comparators LM360M/NOPB
IC COMPARATOR 1 DIFF 8SOIC

IC COMPARATOR 1 DIFF 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM360M/NOPB LM360M/NOPB-ND LM360M/NOPB
Product Name Linear - Linear - Comparators - LM360M/NOPB Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 1.5V; Other
View Details
Comparators - 1727-3463-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
 - 74AC521PC - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; PDIP; Other; PDIP
Logic Family CMOS
View Details
Specs
Supply Voltage Other
View Details