The LM360 is a high-speed differential comparator with complementary TTL outputs, designed for applications such as high-speed analog-to-digital conversion and zero-crossing detection. It is available in an 8-pin SOIC package, measuring 4.95 mm in length, 8 mm in width, and 4.064 mm in height, with a tube packing quantity of 95 units. The device operates over a temperature range of 0°C to 70°C, features a maximum propagation delay of 25 ns, and provides a typical output high voltage of 2.4 V and low voltage of 0.25 V under specified load conditions. Supply voltage ranges from ±4.5 V to ±6.5 V, with a typical power consumption of 27 mA from the positive supply. The comparator offers tight output skew, low input offset voltage, and high input impedance, and is compatible with 74TTL logic levels.
High Speed Differential Comparator 8-SOIC 0 to 70
Comparator, 1 Func, 2000uV Offset-Max, 14ns Response Time, BIPolar, PDSO8
Comparator, 1 Func, 2000uV Offset-Max, 14ns Response Time, BIPolar, PDSO8
High-Speed Comparator, 130ns, 5V, TTL Out, SOIC Product overview: LM360M/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM360M/NOPB can be used for catalog matching and distributor lookup.
Analog Comparators HIGH SPD DIFF COMPARATOR
IC COMPARATOR HS DIFF 8-SOIC
Comparator Differential Complementary, TTL 8-SOIC
IC, COMPARATOR HS DIFF 8-SO; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:12ns; Supply Voltage Range:± 4.5V to ± 6.5V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, Open RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM360M/NOPB | LM360M/NOPB | 692-LM360M/NOPB | LM360M/NOPB | LM360M/NOPB | LM360M/NOPB | 28AH3372 |
| Product Name | LM360 High Speed Differential Comparator | 5V SOIC Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators | Ic, Comparator Hs Diff 8-So; Comparator Type Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 9 to 16 volts | 4.5 to 6.5 volts | 4.5 to 6.5 volts | ||||
| VOS | 2 millivolts | 5 millivolts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||||
| Logic Output | Differential |