Dual, High Speed, Programmable, Current Mode (Norton) Amplifiers 14-SOIC 0 to 70
General Purpose Amplifier 2 Circuit 14-SOIC
Dual, High Speed, Programmable, Current Mode (Norton) Amplifiers 14-SOIC 0 to 70 Product overview: LM359MX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM359MX can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, BIPolar, PDSO14
General Purpose Amplifier 2 Circuit 14-SOIC
IC OPAMP GP 2 CIRCUIT 14SOIC
IC OPAMP GP 2 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM359MX | LM359MX-ND | 687-LM359MX | LM359MX | LM359MX | LM359MX | LM359MX |
| Product Name | LM359 Dual, High Speed, Programmable, Current Mode (Norton) Amplifiers | Instrumentation, Op Amps, Buffer Amps | Dual SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOP; SOP14 | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Source Current (IS) | 18.5 milliamps | 18.5 milliamps | 18.5 milliamps | ||||
| Slew Rate | 60 V/µs | 60 V/µs | 60 V/µs | 6.00E-5 V/µs | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||||
| Supply Voltage (VS) | 5 to 22 volts | 5 volts |