Manufacturer: Texas Instruments
Win Source Part Number: 1199033-LM359MX
Packaging: Tape and Reel
Mounting Style: SMD
Supply Current: 18.5mA
Amplifier Type: General Purpose
Slew Rate: 60V/μs
Gain Bandwidth Product: 400MHz
Current - Input Bias: 8μA
Current - Output / Channel: 40mA
Family Name: LM359
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): LM359N; LM359J; LM359N/NOPB;
Introduction Date: October 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: LM359
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 22V, ±2.5V ~ 11V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199033-LM359MX |
| Product Name | Electronic Surplus - LM359MX |