Dual, High Speed, Programmable, Current Mode (Norton) Amplifiers 14-SOIC 0 to 70
Dual Op Amp, 400MHz GBW, 60V/µs SR, SOIC, 22V Max Product overview: LM359MX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400MHz, 60V, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 400MHz, 60V, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM359MX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019171-LM359MX/NOPB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 60 V/μs
Current - Input Bias: 8μA
Family Name: LM359
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5 V to 22 V, ±2.5 V to 11 V
Operating Supply Current: 18.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 400MHz
Alternative Parts (Cross-Reference): LM359MX; LM359M; LM359N;
Introduction Date: October 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit 14-SOIC
General Purpose Amplifier 2 Circuit 14-SOIC
General Purpose Amplifier 2 Circuit 14-SOIC
General Purpose Amplifier 2 Circuit 14-SOIC
IC OPAMP GP 2 CIRCUIT 14SOIC
IC OPAMP GP 2 CIRCUIT 14SOIC
Special Purpose Amplifiers Dual, High Speed, Programmable, Current Mode (Norton) Amplifiers 14-SOIC 0 to 70
IC OPAMP GP 2 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM359MX/NOPB | 687-LM359MX/NOPB | 019171-LM359MX/NOPB | 296-35419-1-ND | LM359MX/NOPB | LM359MX/NOPB | LM359MX/NOPB | LM359MX/NOPB | LM359MX/NOPB |
| Product Name | LM359 Dual, High Speed, Programmable, Current Mode (Norton) Amplifiers | Dual 400MHz 60V 22V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM359MX/NOPB | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC | Tape and Reel | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | ||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 to 22 volts | 5 to 22 volts | 5 volts | 5 volts | |||||
| Slew Rate | 60 V/µs | 60 V/µs | 60 V/µs | 60 V/µs | 60 V/µs | 6.00E-5 V/µs |