Dual, High Speed, Programmable, Current Mode (Norton) Amplifiers 14-SOIC 0 to 70
Operational Amplifier, 2 Func, BIPolar, PDSO14
Operational Amplifier, 2 Func, BIPolar, PDSO14
Dual Op Amp, 400MHz BW, 60V/µs SR, SOIC, Surface Mount Product overview: LM359M from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 400MHz, 60V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 400MHz, 60V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM359M can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 14-SOIC
IC OPAMP GP 2 CIRCUIT 14SOIC
General Purpose Amplifier 2 Circuit 14-SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM359M | LM359M | 687-LM359M | 296-36342-5-ND | LM359M | LM359M |
| Product Name | LM359 Dual, High Speed, Programmable, Current Mode (Norton) Amplifiers | Dual SMD 400MHz 60V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOIC | SOP; SOP14 | Rail/Tube | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | |||
| Supply Voltage (VS) | 5 to 22 volts | 5 volts | ||||
| Slew Rate | 60 V/µs | 60 V/µs | 6.00E-5 V/µs | 60 V/µs | ||
| Bandwidth | 400 MHz |