The LM359M/NOPB is a dual, high-speed, programmable current mode (Norton) amplifier in a 14-pin SOIC package, operating from a single 5V to 22V supply with an operating temperature range of 0°C to 70°C. It features a gain bandwidth product up to 400 MHz for closed-loop gains of 10 to 100, a slew rate of 60 V/μs under the same conditions, and a large output voltage swing from 2 mV to VCC−2 V. The device supports user-programmable gain, bandwidth, bias current, and power dissipation, and includes pins for external frequency compensation. It is designed for applications such as video amplifiers, high-frequency active filters, and photodiode amplifiers.
Dual, High Speed, Programmable, Current Mode (Norton) Amplifiers 14-SOIC 0 to 70
General Purpose Amplifier 2 Circuit 14-SOIC
Dual 400MHz Op Amp, 60V/µs Slew Rate, SOIC, Surface Mount Product overview: LM359M/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 400MHz, 60V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 400MHz, 60V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM359M/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, BIPolar, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1199032-LM359M/NOPB
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 8μA
Family Name: LM359
Categories: Integrated Circuits (ICs)
Operating Supply Current: 18.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 40mA
SR - Slew Rate: 60 V/μs
GBP - Gain Bandwidth Product: 400MHz
Dual Supply Voltage (±): 5 V ~ 22 V, ±2.5 V ~ 11 V
Alternative Parts (Cross-Reference): LM359M; LM359MX; LM359N;
Introduction Date: October 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC, OP-AMP, 400MHZ, 60V/ US, SOIC-14; OP; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 14SOIC
General Purpose Amplifier 2 Circuit 14-SOIC
IC OPAMP GP 2 CIRCUIT 14SOIC
IC OPAMP GP 2 CIRCUIT 14SOIC
Special Purpose Amplifiers Dual, High Speed, Programmable, Current Mode (Norton) Amplifiers 14-SOIC 0 to 70
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM359M/NOPB | 296-44412-5-ND | 687-LM359M/NOPB | LM359M/NOPB | 1199032-LM359M/NOPB | 29AH6329 | LM359M/NOPB | LM359M/NOPB | LM359M/NOPB | LM359M/NOPB | LM359M/NOPB |
| Product Name | LM359 Dual, High Speed, Programmable, Current Mode (Norton) Amplifiers | Instrumentation, Op Amps, Buffer Amps | Dual SMD 400MHz 60V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM359M/NOPB | Ic, Op-Amp, 400Mhz, 60V/ Us, Soic-14; Op; Msl Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; SOIC14 | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||||
| Source Current (IS) | 18.5 milliamps | 18.5 milliamps | 18.5 milliamps | 18.5 milliamps | |||||||
| Slew Rate | 60 V/µs | 60 V/µs | 60 V/µs | 60 V/µs | 60 V/µs | 6.00E-5 V/µs | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |