Low Power Dual Operational Amplifier 8-DSBGA 0 to 70
General Purpose Amplifier 2 Circuit 8-DSBGA
General Purpose Amplifier 2 Circuit 8-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1053906-LM358TP/NOPB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-microSMD
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
2-Ch Op Amp, 1MHz, 32V, 65dB CMRR, 40mA Out, SM Product overview: LM358TP/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 32V, 40mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 32V, 40mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358TP/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-DSBGA
IC OPAMP GP 2 CIRCUIT 8DSBGA
Operational Amplifiers - Op Amps Low Pwr Dual Op Amp
IC OPAMP GP 2 CIRCUIT 8DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358TP/NOPB | LM358TP/NOPBTR-ND | 1053906-LM358TP/NOPB | 687-LM358TP/NOPB | LM358TP/NOPB | LM358TP/NOPB | LM358TP/NOPB | LM358TP/NOPB |
| Product Name | LM358-N Low Power Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358TP/NOPB | 1MHz 32V 40mA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts | 16 volts | 3 volts | ||||
| VOS | 3 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 600 microamps | |||||||
| CMRR | 65 dB |