The LM358PWR is a dual operational amplifier in an 8-pin TSSOP package, measuring 3mm by 6.4mm. It operates from a 3V to 30V supply, with a typical quiescent current of 350µA per channel and a gain bandwidth product of 0.7MHz. The input offset voltage is specified at a maximum of 3mV at 25°C. The device includes internal RF and EMI filtering, supports a common-mode input voltage range that includes ground, and has a human-body-model ESD rating of 500V. The operating ambient temperature range is 0°C to 70°C.
Dual Operational Amplifiers 8-TSSOP 0 to 70
Dual Op Amp, 700kHz BW, 16V, 8-TSSOP, Surface Mount Product overview: LM358PWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 700kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 700kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358PWR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 019167-LM358PWR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Family Name: LM358
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 700kHz
Alternative Parts (Cross-Reference): UPC358GR-9LG-E1-A; UPC358GR-9LG-A; BA3472WFV-CE2;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps Dual Op Amp
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC, OP-AMP, 700KHZ, 0.3V/ US, TSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.3V/µs; Supply Voltage Range:± 1.5V to ± 16V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
20nA Dual 700kHz TSSOP-8 Operational Amplifier ROHS
IC OPAMP GP 2 CIRCUIT 8TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358PWR | 687-LM358PWR | 296-9555-1-ND | 019167-LM358PWR | LM358PWR | LM358PWR | LM358PWR | LM358PWR | 17AH9140 | LM358PWR | LM358PWR |
| Product Name | LM358 Dual Operational Amplifiers | Dual SMD 700kHz 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358PWR | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op-Amp, 700Khz, 0.3V/ Us, Tssop-8; No. Of Amplifiers Texas Instruments | Operational Amplifier/Comparator >> Operational Amplifier | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 to 32 volts | 30 volts | 3 volts | ||||||
| VOS | 7 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | |||||||
| Quiescent Current (IQ) | 600 microamps | 600000 microamps | |||||||||
| CMRR | 65 dB |