Manufacturer: Texas Instruments
Win Source Part Number: 1199023-LM358PSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement
Dual Op Amp, 700kHz BW, 3mV Vos, 16V, SOP-8 Product overview: LM358PSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358PSRG4 can be used for catalog matching and distributor lookup.
IC OP AMP GP 700KHZ DUAL 8-SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1199023-LM358PSRG4 | 687-LM358PSRG4 | 815-LM358PSRG4 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358PSRG4 | Dual 700kHz 16V Operational Amplifier IC | IC OP AMP GP 700KHZ DUAL 8-SOP |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 16 volts | 5 volts | |
| Slew Rate | 0.3000 V/µs | 3.00E-7 V/µs | |
| Bandwidth | 0.7000 MHz | 0.7000 MHz | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) |