Dual Operational Amplifiers 8-PDIP 0 to 70
General Purpose Amplifier 2 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 094710-LM358P
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300" 7.62mm)
Manufacturer Device Package: 8-PDIP
Number of Circuits: 2
Standard Package: 50
Catalog: General Purpose
Amplifier Type: General Purpose
Slew Rate: 0.3 V/µs
Gain Bandwidth Product: 700kHz
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Current - Supply: 1mA
Current - Output / Channel: 30mA
Voltage - Supply Single/Dual (±): 3 V ~ 32 V ±1.5 V ~ 16 V
Family Name: LM358
Alternative Parts (Cross-Reference): UPC358C/JM; UPC358C-A/JM; UPC358C-A;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Communications & Networking, Audio
Dual Op Amp, 700kHz BW, PDIP, 3-32V Supply Product overview: LM358P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358P can be used for catalog matching and distributor lookup.
IC, OP AMP, DUAL, DIP8, 358; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.4V/µs; Supply Voltage Range:± 1.5V to ± 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
20nA Dual 700kHz DIP-8 Operational Amplifier ROHS
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit 8-PDIP
Operational Amplifiers - Op Amps Dual Op Amp
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
| Texas Instruments | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358P | 1977265 | 296-1395-5-ND | 094710-LM358P | 687-LM358P | 64AH3850 | LM358P | LM358P | LM358P | LM358P | LM358P | LM358P |
| Product Name | LM358 Dual Operational Amplifiers | Op Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits(ICs) | Dual 700kHz 32V Operational Amplifier IC | Ic, Op Amp, Dual, Dip8, 358; No. Of Amplifiers Texas Instruments | Operational Amplifier/Comparator >> Operational Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 1.5 to 16 volts | 3 volts | 3 volts | |||||||
| VOS | 7 millivolts | 3 millivolts | 3 millivolts | |||||||||
| Quiescent Current (IQ) | 600 microamps | |||||||||||
| CMRR | 65 dB |