Texas Instruments LM358-N Low Power Dual Operational Amplifier LM358MX/NOPB

Description
Low Power Dual Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Low Power Dual Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM358-N Low Power Dual Operational Amplifier - LM358MX/NOPB - Texas Instruments
Dallas, TX, United States
LM358-N Low Power Dual Operational Amplifier
LM358MX/NOPB
LM358-N Low Power Dual Operational Amplifier LM358MX/NOPB
Low Power Dual Operational Amplifier 8-SOIC 0 to 70

Low Power Dual Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
 - LM358MX/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 9000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 9000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LM358MX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM358MX/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LM358MX/NOPBDKR-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM358MX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM358MX/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LM358MX/NOPBTR-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM358MX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM358MX/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LM358MX/NOPBCT-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SMD 1MHz 32V SOIC Operational Amplifier IC
687-LM358MX/NOPB
SMD 1MHz 32V SOIC Operational Amplifier IC 687-LM358MX/NOPB
2-Ch Op Amp, 1MHz, 32V, SOIC, Surface Mount Product overview: LM358MX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MHz, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 1MHz, 32V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358MX/NOPB can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 1MHz, 32V, SOIC, Surface Mount Product overview: LM358MX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MHz, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 1MHz, 32V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358MX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358MX/NOPB - 002577-LM358MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358MX/NOPB
002577-LM358MX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358MX/NOPB 002577-LM358MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002577-LM358MX/NOPB Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.1 V/μs Current - Input Bias: 45nA Voltage - Input Offset: 2mV Family Name: LM358 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V Operating Supply Current: 1mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): TSM103IDT; TSM103ID; AZ4558CM-E1; Introduction Date: April 20, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 002577-LM358MX/NOPB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Family Name: LM358
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): TSM103IDT; TSM103ID; AZ4558CM-E1;
Introduction Date: April 20, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Op Amps - 2264808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2264808
Op Amps 2264808
Texas Instruments LM358MX/NOPB

Texas Instruments LM358MX/NOPB

Supplier's Site
Op Amps - 2264807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2264807
Op Amps 2264807
Texas Instruments LM358MX/NOPB

Texas Instruments LM358MX/NOPB

Supplier's Site
Op Amps - 2264808P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2264808P
Op Amps 2264808P
Texas Instruments LM358MX/NOPB

Texas Instruments LM358MX/NOPB

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM358MX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM358MX/NOPB
Instrumentation, OP Amps, Buffer Amps LM358MX/NOPB
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - LM358MX/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
LM358MX/NOPB
Operational Amplifier/Comparator >> Operational Amplifier LM358MX/NOPB
45nA Dual 1MHz SOIC-8 Operational Amplifier ROHS

45nA Dual 1MHz SOIC-8 Operational Amplifier ROHS

Supplier's Site Datasheet
Op-Amp, Dual, 1Mhz, 0.1V/us, Soic-8; No. Of Amplifiers Texas Instruments - 28AH3371 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Dual, 1Mhz, 0.1V/us, Soic-8; No. Of Amplifiers Texas Instruments
28AH3371
Op-Amp, Dual, 1Mhz, 0.1V/us, Soic-8; No. Of Amplifiers Texas Instruments 28AH3371
OP-AMP, DUAL, 1MHZ, 0.1V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.1V/µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

OP-AMP, DUAL, 1MHZ, 0.1V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.1V/µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358MX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM358MX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM358MX/NOPB
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM358MX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM358MX/NOPB
Instrumentation, OP Amps, Buffer Amps LM358MX/NOPB
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - LM358MX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM358MX/NOPB
Instrumentation, OP Amps, Buffer Amps LM358MX/NOPB
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM358MX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM358MX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM358MX/NOPB
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM358MX/NOPB
Operational Amplifiers - Op Amps LM358MX/NOPB
Operational Amplifiers - Op Amps LOW PWR DUAL OP AMP

Operational Amplifiers - Op Amps LOW PWR DUAL OP AMP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM358MX/NOPB LM358MX/NOPB LM358MX/NOPBDKR-ND 687-LM358MX/NOPB 002577-LM358MX/NOPB 2264808 LM358MX/NOPB LM358MX/NOPB 28AH3371 LM358MX/NOPB LM358MX/NOPB LM358MX/NOPB LM358MX/NOPB
Product Name LM358-N Low Power Dual Operational Amplifier Instrumentation, Op Amps, Buffer Amps SMD 1MHz 32V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358MX/NOPB Op Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier Op-Amp, Dual, 1Mhz, 0.1V/us, Soic-8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 32 volts 3 to 32 volts 3 to 32 volts 3 volts 3 volts
VOS 3 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
10 suppliers
BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
TLC4502AM Advanced,Self-Calibrating, Precision, Dual Operational Amplifier - 5962-9753702QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
3 suppliers