General Purpose Amplifier 2 Circuit TSOT-23-8
General Purpose Amplifier 2 Circuit TSOT-23-8
General Purpose Amplifier 2 Circuit TSOT-23-8
Win Source Part Number: 1260466-LM358LVIDDFR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.5V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 15 pA
Voltage - Input Offset: 1 mV
Current - Supply: 90µA (x2 Channels)
Current - Output / Channel: 40 mA
Package / Case: SOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-LM358LVIDDFRDKR,
Base Product Number: LM358
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V
2-Channel industry-standard low-voltage operational amplifier 8-SOT-23-THIN -40 to 125 Product overview: LM358LVIDDFR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358LVIDDFR can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT TSOT23-8
IC OPAMP GP 2 CIRCUIT TSOT23-8
General Purpose Amplifier 2 Circuit TSOT-23-8
IC OPAMP GP 2 CIRCUIT TSOT23-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-LM358LVIDDFRDKR-ND | 1260466-LM358LVIDDFR | 687-LM358LVIDDFR | LM358LVIDDFR | LM358LVIDDFR | LM358LVIDDFR | LM358LVIDDFR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual SOT-23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.0900 milliamps | 0.0900 milliamps | 0.0900 milliamps | 0.0900 milliamps | |||
| Slew Rate | 1.5 V/µs | 1.5 V/µs | 1.5 V/µs | 1.5 V/µs | 1.50E-6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOT; SOT-23-8 Thin, TSOT-23-8 | SOT-23-8 | Surface Mount | SOT; SOT23; SOT-23-8 | Surface Mount | ||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts |