Dual Operational Amplifiers 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 002572-LM358DR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Family Name: LM358
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 700kHz
Alternative Parts (Cross-Reference): LM358DRG3; LM358DRE4; LM358DRG4;
Introduction Date: September 01, 2010
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Sensing & Instrumentation, Consumer Electronics, Portable Devices, Motor Drive & Control
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 700kHz GBW, 16V, SOIC, Surface Mount Product overview: LM358DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 700kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 700kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358DR can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps Dual Op Amp
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
OP AMP, DUAL LOW POWER, SOIC8, 358; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.4V/µs; Supply Voltage Range:± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
OP AMP, DUAL LOW POWER, SOIC8, 358; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes
20nA Dual 700kHz SOIC-8 Operational Amplifier ROHS
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358DR | 002572-LM358DR | 527154 | LM358DR | 296-LM358DRTR-ND | 687-LM358DR | LM358DR | LM358DR | LM358DR | LM358DR | LM358DR | 34AH0957 | 33AH4188 | LM358DR |
| Product Name | LM358 Dual Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358DR | Op Amps | Instrumentation, Op Amps, Buffer Amps | Dual SMD 700kHz 16V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, Dual Low Power, Soic8, 358; No. Of Amplifiers Texas Instruments | Op Amp, Dual Low Power, Soic8, 358; No. Of Amplifiers Texas Instruments | Operational Amplifier/Comparator >> Operational Amplifier | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts | 16 volts | 30 volts | 3 volts | 1.5 to 16 volts | 1.5 to 32 volts | |||||||
| VOS | 7 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | ||||||||||
| Quiescent Current (IQ) | 600 microamps | |||||||||||||
| CMRR | 65 dB |