Texas Instruments LM358 Dual Operational Amplifiers LM358DGKRG4

Description
Dual Operational Amplifiers 8-VSSOP 0 to 70
Request a Quote Datasheet
Description
Dual Operational Amplifiers 8-VSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM358 Dual Operational Amplifiers - LM358DGKRG4 - Texas Instruments
Dallas, TX, United States
LM358 Dual Operational Amplifiers
LM358DGKRG4
LM358 Dual Operational Amplifiers LM358DGKRG4
Dual Operational Amplifiers 8-VSSOP 0 to 70

Dual Operational Amplifiers 8-VSSOP 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358DGKRG4 - 206372-LM358DGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358DGKRG4
206372-LM358DGKRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358DGKRG4 206372-LM358DGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 206372-LM358DGKRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.3 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V Operating Supply Current: 1mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 700kHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 206372-LM358DGKRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 700kHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement

Buy Now Datasheet
Singapore, Singapore
Dual SMD 700kHz 16V Operational Amplifier IC
687-LM358DGKRG4
Dual SMD 700kHz 16V Operational Amplifier IC 687-LM358DGKRG4
Dual Op Amp, 700kHz BW, 16V, VSSOP, Surface Mount Product overview: LM358DGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 700kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 700kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358DGKRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 700kHz BW, 16V, VSSOP, Surface Mount Product overview: LM358DGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 700kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 700kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358DGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LM358DGKRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM358DGKRG4-ND
Instrumentation, Op Amps, Buffer Amps LM358DGKRG4-ND
General Purpose Amplifier 2 Circuit 8-VSSOP

General Purpose Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM358DGKRG4
Operational Amplifiers - Op Amps LM358DGKRG4
Operational Amplifiers - Op Amps Dual General-Purpose Op Amp

Operational Amplifiers - Op Amps Dual General-Purpose Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM358DGKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM358DGKRG4
Instrumentation, OP Amps, Buffer Amps LM358DGKRG4
General Purpose Amplifier 2 Circuit 8-VSSOP

General Purpose Amplifier 2 Circuit 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LM358DGKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM358DGKRG4
Integrated Circuits (ICs) - Linear - Amplifiers LM358DGKRG4
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358DGKRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM358DGKRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM358DGKRG4
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM358DGKRG4 206372-LM358DGKRG4 687-LM358DGKRG4 LM358DGKRG4-ND LM358DGKRG4 LM358DGKRG4 LM358DGKRG4 LM358DGKRG4
Product Name LM358 Dual Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358DGKRG4 Dual SMD 700kHz 16V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 32 volts 3 to 32 volts 16 volts 3 volts
VOS 7 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
INA129 Precision, Low Power Instrumentation Amplifiers - INA129PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
3 suppliers
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
3 suppliers
BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers