General Purpose Amplifier 2 Circuit 8-uSMD
DUAL OP-AMP, 9000uV OFFSET-MAX, 1MHz BAND WIDTH, PBGA8, MICRO, BUMP, SMD-8 Product overview: LM358BP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358BP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 002568-LM358BP
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-microSMD
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit 8-uSMD
IC OPAMP GP 2 CIRCUIT 8USMD
IC OPAMP GP 2 CIRCUIT 8USMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358BPTR-ND | 687-LM358BP | 002568-LM358BP | LM358BP | LM358BP | LM358BP |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual SMD 1MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358BP | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.3000 milliamps | 1 milliamps | 0.3000 milliamps | 0.3000 milliamps | ||
| Slew Rate | 0.5000 V/µs | 0.1000 V/µs | 0.1000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-VFBGA | Cut Tape | 8-microSMD | 8-VFBGA | 8-VFBGA | |
| Number of Pins | 8 |