Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM358BIDGKR

Description
Win Source Part Number: 1164661-LM358BIDGKR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.5V/µs Gain Bandwidth Product: 1.2 MHz Current - Input Bias: 10 nA Voltage - Input Offset: 300 µV Current - Supply: 300µA (x2 Channels) Current - Output / Channel: 30 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-LM358BIDGKRTR,29 6-LM358BIDGKRDKR,296 -LM358BIDGKRCT Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet
Description
Win Source Part Number: 1164661-LM358BIDGKR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.5V/µs Gain Bandwidth Product: 1.2 MHz Current - Input Bias: 10 nA Voltage - Input Offset: 300 µV Current - Supply: 300µA (x2 Channels) Current - Output / Channel: 30 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-LM358BIDGKRTR,29 6-LM358BIDGKRDKR,296 -LM358BIDGKRCT Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1164661-LM358BIDGKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1164661-LM358BIDGKR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1164661-LM358BIDGKR
Win Source Part Number: 1164661-LM358BIDGKR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.5V/µs Gain Bandwidth Product: 1.2 MHz Current - Input Bias: 10 nA Voltage - Input Offset: 300 µV Current - Supply: 300µA (x2 Channels) Current - Output / Channel: 30 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-LM358BIDGKRTR,29 6-LM358BIDGKRDKR,296 -LM358BIDGKRCT Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 1164661-LM358BIDGKR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5V/µs
Gain Bandwidth Product: 1.2 MHz
Current - Input Bias: 10 nA
Voltage - Input Offset: 300 µV
Current - Supply: 300µA (x2 Channels)
Current - Output / Channel: 30 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-LM358BIDGKRTR,296-LM358BIDGKRDKR,296-LM358BIDGKRCT
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet
Operational Amplifier IC - 687-LM358BIDGKR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-LM358BIDGKR
Operational Amplifier IC 687-LM358BIDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP Product overview: LM358BIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358BIDGKR can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8VSSOP Product overview: LM358BIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358BIDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LM358BIDGKRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LM358BIDGKRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-LM358BIDGKRCT-ND
General Purpose Amplifier 2 Circuit 8-VSSOP

General Purpose Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LM358BIDGKRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LM358BIDGKRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-LM358BIDGKRDKR-ND
General Purpose Amplifier 2 Circuit 8-VSSOP

General Purpose Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LM358BIDGKRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LM358BIDGKRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-LM358BIDGKRTR-ND
General Purpose Amplifier 2 Circuit 8-VSSOP

General Purpose Amplifier 2 Circuit 8-VSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM358BIDGKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM358BIDGKR
Instrumentation, OP Amps, Buffer Amps LM358BIDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358BIDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM358BIDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM358BIDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM358BIDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM358BIDGKR
Instrumentation, OP Amps, Buffer Amps LM358BIDGKR
General Purpose Amplifier 2 Circuit 8-VSSOP

General Purpose Amplifier 2 Circuit 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LM358BIDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM358BIDGKR
Integrated Circuits (ICs) - Linear - Amplifiers LM358BIDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1164661-LM358BIDGKR 687-LM358BIDGKR 296-LM358BIDGKRCT-ND LM358BIDGKR LM358BIDGKR LM358BIDGKR LM358BIDGKR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 0.3000 milliamps 0.3000 milliamps 0.3000 milliamps 0.3000 milliamps
VOS 0.3000 millivolts 0.3000 millivolts 0.3000 millivolts
IBIAS 0.0100 µA 0.0100 µA 0.0100 µA
GBW 1.2 MHz 1.2 MHz 1.2 MHz
Slew Rate 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 5.00E-7 V/µs
Unlock Full Specs
to access all available technical data