Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps LM358BAIDGKR

Description
General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-LM358BAIDGKRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LM358BAIDGKRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-LM358BAIDGKRTR-ND
General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP

General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LM358BAIDGKRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LM358BAIDGKRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-LM358BAIDGKRCT-ND
General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP

General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LM358BAIDGKRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LM358BAIDGKRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-LM358BAIDGKRDKR-ND
General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP

General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319557-LM358BAIDGKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319557-LM358BAIDGKR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319557-LM358BAIDGKR
Manufacturer: Texas Instruments Win Source Part Number: 1319557-LM358BAIDGKR Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 2 Standard Package: 2,500 Mounting: Surface Mount Output Type: Push-Pull Amplifier Type: General Purpose Slew Rate: 0.5V/µs Gain Bandwidth Product: 1.2 MHz Current - Input Bias: 10 nA Voltage - Input Offset: 2 mV Current - Supply: 300µA (x2 Channels) Current - Output / Channel: 30 mA Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-LM358BAIDGKRDKR, 296-LM358BAIDGKRTR,2 96-LM358BAIDGKRCT RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 36 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319557-LM358BAIDGKR
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Push-Pull
Amplifier Type: General Purpose
Slew Rate: 0.5V/µs
Gain Bandwidth Product: 1.2 MHz
Current - Input Bias: 10 nA
Voltage - Input Offset: 2 mV
Current - Supply: 300µA (x2 Channels)
Current - Output / Channel: 30 mA
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-LM358BAIDGKRDKR,296-LM358BAIDGKRTR,296-LM358BAIDGKRCT
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 36 V

Buy Now
Singapore, Singapore
Dual Operational Amplifier IC
687-LM358BAIDGKR
Dual Operational Amplifier IC 687-LM358BAIDGKR
DUAL, 36-V, 1.2-MHZ, 2-MV OFFSET Product overview: LM358BAIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358BAIDGKR can be used for catalog matching and distributor lookup.

DUAL, 36-V, 1.2-MHZ, 2-MV OFFSET Product overview: LM358BAIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358BAIDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM358BAIDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM358BAIDGKR
Instrumentation, OP Amps, Buffer Amps LM358BAIDGKR
General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP

General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM358BAIDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM358BAIDGKR
Integrated Circuits (ICs) - Linear - Amplifiers LM358BAIDGKR
DUAL, 36-V, 1.2-MHZ, 2-MV OFFSET

DUAL, 36-V, 1.2-MHZ, 2-MV OFFSET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-LM358BAIDGKRTR-ND 1319557-LM358BAIDGKR 687-LM358BAIDGKR LM358BAIDGKR LM358BAIDGKR
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Dual Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 0.3000 milliamps 0.3000 milliamps 0.3000 milliamps
Slew Rate 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 5.00E-7 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Tape & Reel (TR) SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount
Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data