The LM358A is a dual operational amplifier with a wide supply range of 3V to 30V, a unity-gain bandwidth of 0.7MHz, and a typical quiescent current of 350µA per channel. It features a maximum input offset voltage of 3mV at 25°C and a common-mode input voltage range that includes ground. The device includes internal RF and EMI filtering and supports an operating ambient temperature range of 0°C to 70°C. It is available in an 8-pin TSSOP package measuring 3mm by 6.4mm.
Dual Operational Amplifier 8-TSSOP 0 to 70
General Purpose Amplifier 2 Circuit 8-TSSOP
Win Source Part Number: 984307-LM358APWRG4
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3V/µs
Gain Bandwidth Product: 700 kHz
Current - Input Bias: 15 nA
Voltage - Input Offset: 2 mV
Current - Supply: 500µA (x2 Channels)
Current - Output / Channel: 40 mA
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: LM358APWRE4-ND,LM358
Base Product Number: LM358
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 30 V
Dual Op Amp, 700kHz BW, 16V, 2mV Vos, 8-TSSOP, SM Product overview: LM358APWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358APWRG4 can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Dual Op Amp
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358APWRG4 | LM358APWRG4-ND | 984307-LM358APWRG4 | 687-LM358APWRG4 | LM358APWRG4 | LM358APWRG4 | LM358APWRG4 | LM358APWRG4 | LM358APWRG4 |
| Product Name | LM358A Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual 700kHz 16V TSSOP Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 volts | 3 volts | |||||
| VOS | 3 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 600 microamps | ||||||||
| CMRR | 65 dB |