The LM358A is a dual operational amplifier with a supply range of 3V to 30V, a unity-gain bandwidth of 0.7MHz, and a quiescent current of 0.35mA per channel. It features an input offset voltage maximum of 3mV at 25°C and operates from 0°C to 70°C. The device is available in an 8-pin TSSOP package measuring 3mm by 6.4mm and includes internal EMI and RF filtering. ESD protection is rated at 500V HBM.
Dual Operational Amplifier 8-TSSOP 0 to 70
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO8
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358APWE4 | LM358APWE4 |
| Product Name | LM358A Dual Operational Amplifier | |
| Standards | RoHS | RoHS |
| Supply Voltage (VS) | 3 to 32 volts | |
| VOS | 3 millivolts | |
| Quiescent Current (IQ) | 600 microamps | |
| CMRR | 65 dB |