Texas Instruments LM358A Dual Operational Amplifier LM358APW

Description
Dual Operational Amplifier 8-TSSOP 0 to 70
Request a Quote Datasheet
Description
Dual Operational Amplifier 8-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM358A Dual Operational Amplifier - LM358APW - Texas Instruments
Dallas, TX, United States
LM358A Dual Operational Amplifier
LM358APW
LM358A Dual Operational Amplifier LM358APW
Dual Operational Amplifier 8-TSSOP 0 to 70

Dual Operational Amplifier 8-TSSOP 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-47190-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-47190-ND
Instrumentation, Op Amps, Buffer Amps 296-47190-ND
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358APW - 1199013-LM358APW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358APW
1199013-LM358APW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358APW 1199013-LM358APW
Manufacturer: Texas Instruments Win Source Part Number: 1199013-LM358APW Packaging: Tube Mounting Style: SMD Supply Current: 1mA Amplifier Type: General Purpose Slew Rate: 0.3V/μs Gain Bandwidth Product: 700kHz Current - Input Bias: 20nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: LM358 Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V

Manufacturer: Texas Instruments
Win Source Part Number: 1199013-LM358APW
Packaging: Tube
Mounting Style: SMD
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 0.3V/μs
Gain Bandwidth Product: 700kHz
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: LM358
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V

Buy Now
Singapore, Singapore
Dual SMD 700kHz 16V Operational Amplifier IC
687-LM358APW
Dual SMD 700kHz 16V Operational Amplifier IC 687-LM358APW
Dual Op Amp, 700kHz BW, 16V, 8-TSSOP, Surface Mount Product overview: LM358APW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 700kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 700kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358APW can be used for catalog matching and distributor lookup.

Dual Op Amp, 700kHz BW, 16V, 8-TSSOP, Surface Mount Product overview: LM358APW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 700kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 700kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM358APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM358APW
Integrated Circuits (ICs) - Linear - Amplifiers LM358APW
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM358APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM358APW
Instrumentation, OP Amps, Buffer Amps LM358APW
General Purpose Amplifier 2 Circuit 8-TSSOP

General Purpose Amplifier 2 Circuit 8-TSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358APW - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM358APW
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM358APW
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM358APW
Operational Amplifiers - Op Amps LM358APW
Operational Amplifiers - Op Amps Dual Operational Amplifier

Operational Amplifiers - Op Amps Dual Operational Amplifier

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM358APW 296-47190-ND 1199013-LM358APW 687-LM358APW LM358APW LM358APW LM358APW LM358APW
Product Name LM358A Dual Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358APW Dual SMD 700kHz 16V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 32 volts 3 to 32 volts 16 volts
VOS 3 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
3 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
LMH6628QML-SP Dual Wideband, Low Noise, Voltage Feedback Op Amp - 5962-0254501VPA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 12 volts
VOS 2 millivolts
Quiescent Current (IQ) 12500 microamps
View Details