The LM358A is a dual operational amplifier from Texas Instruments designed for a wide range of applications. It operates with a supply voltage range of 3V to 36V and features a quiescent current of 300µA per channel. The device has a unity-gain bandwidth of 1.2MHz and a maximum input offset voltage of 3mV at 25°C, making it suitable for precision applications. The common-mode input voltage range includes ground, allowing for direct sensing near ground levels. This operational amplifier is ideal for use in various applications, including power supply units, motor control, and consumer electronics. It is available in multiple package types, including SOIC and PDIP, and is rated for operation in ambient temperatures from 0°C to 70°C. The LM358A also includes internal RF and EMI filtering, enhancing its performance in noisy environments.
Dual Operational Amplifier 8-SOIC 0 to 70
Dual Op Amp, 700kHz BW, 16V, SOIC, Surface Mount Product overview: LM358ADE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 700kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 700kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358ADE4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1321058-LM358ADE4
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 2
Standard Package: 75
Mounting: Surface Mount
Amplifier Type: General Purpose
Slew Rate: 0.3V/µs
Gain Bandwidth Product: 1.1 MHz
Current - Input Bias: 15 nA
Voltage - Input Offset: 2 mV
Current - Supply: 500µA (x2 Channels)
Current - Output / Channel: 40 mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Base Product Number: LM358
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 30 V
General Purpose Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps Dual Operational Amplifier
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358ADE4 | 687-LM358ADE4 | 1321058-LM358ADE4 | LM358ADE4-ND | LM358ADE4 | LM358ADE4 | LM358ADE4 | LM358ADE4 |
| Product Name | LM358A Dual Operational Amplifier | Dual SMD 700kHz 16V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 volts | |||||
| VOS | 3 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 600 microamps | |||||||
| CMRR | 65 dB |